DC DC CONVERTER +/-5V 1W Product overview: RB-0505D from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RB-0505D can be used for catalog matching and distributor lookup.
Recom RB-0505D DC/DC Converter
Recom RB-0505D DC/DC Converter
Recom RB-0505D DC/DC Converter
Manufacturer: Recom Power
Win Source Part Number: 891165-RB-0505D
Series: ECONOLINE RB (1W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 2 Output 5V -5V - 100mA, 100mA 4.5V - 5.5V Input
Package: Tube
Package: 7-SIP Module, 5 Leads
Mounting: Through Hole
Family Name: RB-0505
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: RB0505D, 945-1102, 10000106
The RB series DC/DC converter has been designed for isolating or converting DC power rails in general purpose applications. Although low cost, it does not compromise on features and offers 1KVDC or 2kVDC isolation, a -40°C to +85°C operating temperature range and optional continuous short circuit protection.
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Richardson RFPD | |
|---|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-RB-0505D | 4734909P | 4734909 | 891165-RB-0505D | RB-0505D |
| Product Name | -5V 1W DC-DC Converter IC | DC-DC Converters | DC-DC Converters | Power Supplies Board Mount DCDC Converters - RB-0505D | DC to DC Converter |
| Package Type | Other; Tube | Other; Sip | Other; 7-SIP Module, 5 Leads |