Win Source Part Number: 988695-R-78B3.3-2.0
Category: Power Supplies - Board Mount>DC DC Converters
Series: INNOLINE R-78B-2.0
Type: Linear Regulator Replacement
Features: OTP, SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 42
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 32V
Voltage - Output 1: 3.3V
Efficiency: 92%
Mounting Type: Through Hole
Package / Case: 3-SIP Module
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 0.45" L x 0.33" W x 0.69" H (11.5mm x 8.5mm x 17.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 945-3040,80099321
Base Product Number: R-78B3.3
DC DC CONVERTER 3.3V Product overview: R-78B3.3-2.0 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R-78B3.3-2.0 can be used for catalog matching and distributor lookup.
2A DC/DC-Converter 'INNOLINE' SIP3 reg
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 988695-R-78B3.3-2.0 | 132-R-78B3.3-2.0 | R-78B3.3-2.0 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 3.3V DC-DC Converter IC | DC to DC Converter |
| Package Type | Other; Tube | Other; Tube |