Richardson RFPD Datasheets for DC-DC Converter Chips

DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage. 
DC-DC Converter Chips: Learn more

Page: 1 10 20 25 26 27 28 29 30 31 32 33 34 35 36 37 40 50 60 69
Product Name Notes
1W DC/DC-Converter 'ECONOLINE' SMD 1kV reg
1W DC/DC-Converter 'ECONOLINE' SMD 1kV unreg
1W DC/DC-Converter 'ECONOLINE' SMD 2kV reg
1W DC/DC-Converter 'ECONOLINE' SMD 2kV unreg
1W DC/DC-Converter 'ECONOLINE' SMD OF 1kV reg
1W DC/DC-Converter 'ECONOLINE' SMD OF 1kV unreg
1W DC/DC-Converter 'ECONOLINE' SMD OF 2kV reg
1W DC/DC-Converter 'ECONOLINE' SMD OF 3kV unreg
2.5W DC/DC-Converter 'ECONOLINE' SMD 5kV reg
Features 1:1 Input Range SMD Package Efficiency up to 75% 1kVDC Isolation Operating Temperature from -40 C to +85 C UL Certified
High slew rate SiC transistor drivers require an isolated asymmetric supply of +20/-5V or +15/-3V with high isolation voltage and low isolation capacitance. The RxxPxxyyD series have been specially designed...
High slew-rate GaN transistor drivers require isolated +6V supplies with high isolation voltage and low isolation capacitance. The RxxP06S series offer an output voltage of +6V which is sufficient to...
Innoline DC/DC Converter. 5 Watt Single Output Device.
Low cost, low profile, open-frame 1W SMD isolated DC/DC single output converters. The R1SX is available with 3.3V or 5V inputs and offers a single unregulated 3.3V or 5V output.
The R1S and R1D converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically use in general purpose and industrial low power isolation...
The R1S/E series is an unregulated DC/DC converter in fully encapsulated SMD package style. This series has been designed to offer exceptionally high efficiency at low loads and an extended...
The R1SE/H2 series are 1W unregulated DC/DC converters that are lower cost than equivalent converters. The benefits of high volume production and semi-automatic assembly allow for a lower selling price...
The R1Z series DC/DC converter has been designed for isolating or converting DC power rails where an SMD format with regulated output is required, although it is no larger than...
The R24C2T25 series 2W isolated DC/DC converter is a versatile solution for isolated gate bias voltages, particularly for IGBTs and Si and SiC MOSFETs. This compact converter features programmable asymmetrical...
The R2S and R2D converters are of the enclosed open frame type, meaning that they are unpotted. The converters are typically used in general purpose and industrial low power isolation...
The RxxP2xxS_D Series of DC/DC Converters are fcertified to UL/CSA-60950 and UL/CSA 60601. This makes them ideal for medical and safety applications where approved isolation is required. The /X2 version...
The RxxP2xxS_D Series of DC/DC Converters are fcertified to UL/CSA-60950 and UL/CSA 60601. This makes them ideal for medical and safety applications where approved or reinforced isolation is required. The...
The RxxPxxS_D Series of DC/DC Converters are certified to UL/CSA-60950 and UL/CSA 60601. This makes them ideal for medical and safety applications where approved or reinforced isolation is required. The...
The RxxPxxS_D Series of DC/DC Converters are certified to UL/CSA-60950. This makes them ideal for medical and safety applications where approved isolation is required.
The RxxPxxS_D Series of DC/DC Converters are certified to UL/CSA60950-1 as well as EN60950-1. This makes them ideal for medical and safety applications where approved isolation is required.

<< Prev Next >>