Manufacturer: Recom Power
Win Source Part Number: 1241774-R-78B5.0-1.0
Manufacturer Homepage: www.recom-internatio
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
The R-78Bxx-1.0 series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 97% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs. The L-Version with 90° pins allows direct replacement for laid-flat regulators where component height is at a premium. Low ripple and noise figures and a short circuit input current of typically only 10mA round off the specifications of this versatile converter series.
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1241774-R-78B5.0-1.0 | R-78B5.0-1.0 |
| Product Name | Power Supplies Board Mount DCDC Converters - R-78B5.0-1.0 | DC to DC Converter |
| Output Voltage | 5 volts |