RECOM Power, Inc. 5V 5W DC-DC Converter IC R-785.0-1.0

Description
DC DC CONVERTER 5V 5W Product overview: R-785.0-1.0 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R-785.0-1.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 5W Product overview: R-785.0-1.0 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R-785.0-1.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 5W DC-DC Converter IC - 132-R-785.0-1.0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 5W DC-DC Converter IC
132-R-785.0-1.0
5V 5W DC-DC Converter IC 132-R-785.0-1.0
DC DC CONVERTER 5V 5W Product overview: R-785.0-1.0 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R-785.0-1.0 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 5W Product overview: R-785.0-1.0 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R-785.0-1.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1335298-R-785.0-1.0 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335298-R-785.0-1.0
Power Supplies - Board Mount - DC DC Converters 1335298-R-785.0-1.0
Manufacturer: Recom Power Win Source Part Number: 1335298-R-785.0-1.0 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Linear Regulator Replacement Features: OTP, SCP Size / Dimension: 0.45" L x 0.30" W x 0.40" H (11.5mm x 7.5mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 42 Mounting: Through Hole Power (Watts): 5 W Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 6.5V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 94% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 3-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 80099053,R785.01.0,R 785010,945-1038 Base Product Number: R-785.0 RoHS Status: ROHS3 Compliant

Manufacturer: Recom Power
Win Source Part Number: 1335298-R-785.0-1.0
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Linear Regulator Replacement
Features: OTP, SCP
Size / Dimension: 0.45" L x 0.30" W x 0.40" H (11.5mm x 7.5mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 42
Mounting: Through Hole
Power (Watts): 5 W
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 6.5V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Efficiency: 94%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 3-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 80099053,R785.01.0,R785010,945-1038
Base Product Number: R-785.0
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
DC to DC Converter - R-785.0-1.0 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R-785.0-1.0
DC to DC Converter R-785.0-1.0
The R-78xx-1.0 series switching regulators are ideally suited to replace 1 Amp 78xx linear regulators and are pin compatible. Efficiencies of up to 94% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs.

The R-78xx-1.0 series switching regulators are ideally suited to replace 1 Amp 78xx linear regulators and are pin compatible. Efficiencies of up to 94% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-R-785.0-1.0 1335298-R-785.0-1.0 R-785.0-1.0
Product Name 5V 5W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters DC to DC Converter
Package Type Other; Tube Other; 3-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 2.5 volts
Input Voltage 5.5 volts
View Details
DCV011515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011515DP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers
Board Mount Modules - M3L2815D - 1231159-M3L2815D - Win Source Electronics
Specs
Package Type Other; Module
IOUT 1.33 amps
Output Power 25 watts
View Details