RECOM Power, Inc. Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers R-78B9.0-1.0

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: Blade, Miniature Product Status: Active Number of Outputs and Type: 2 Current Bipolar Applications: Telecom Features: Digital Interface Interface 16-SO Operating Temperature: -40°C ~ 85°C Efficiency: 90(%)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: Blade, Miniature Product Status: Active Number of Outputs and Type: 2 Current Bipolar Applications: Telecom Features: Digital Interface Interface 16-SO Operating Temperature: -40°C ~ 85°C Efficiency: 90(%)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: Blade, Miniature Product Status: Active Number of Outputs and Type: 2 Current Bipolar Applications: Telecom Features: Digital Interface Interface 16-SO Operating Temperature: -40°C ~ 85°C Efficiency: 90(%)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: Blade, Miniature
Product Status: Active
Number of Outputs and Type: 2 Current Bipolar
Applications: Telecom
Features: Digital Interface Interface 16-SO
Operating Temperature: -40°C ~ 85°C
Efficiency: 90(%)

Buy Now Datasheet
DC to DC Converter - R-78B9.0-1.0 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R-78B9.0-1.0
DC to DC Converter R-78B9.0-1.0
The R-78Bxx-1.0 series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 97% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs. The L-Version with 90° pins allows direct replacement for laid-flat regulators where component height is at a premium. Low ripple and noise figures and a short circuit input current of typically only 10mA round off the specifications of this versatile converter series.

The R-78Bxx-1.0 series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 97% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs. The L-Version with 90° pins allows direct replacement for laid-flat regulators where component height is at a premium. Low ripple and noise figures and a short circuit input current of typically only 10mA round off the specifications of this versatile converter series.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number R-78B9.0-1.0
Product Name Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers DC to DC Converter
Package Type Other; Blade, Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Buck 5V 1A SOT23 Step-Down DC-DC Converter IC - 739-LMR50410Y5FQDBVRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 5 volts
Input Voltage 36 volts
View Details
2 suppliers
DC-DC Converters - 1226090P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 75 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details