Richardson RFPD Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| 10W DC/DC-Converter 'ECONOLINE' 1""x1"" 1.6kV reg 4:1 | |
| 10W DC/DC-Converter 'ECONOLINE' 2""x1"" 2kV reg 2:1 | |
| 10W DC/DC-Converter 'ECONOLINE' 2""x1"" 2kV reg 4:1 | |
| 10W DC/DC-Converter 'ECONOLINE' 2""x1"" 3kV reg 2:1 | |
| 10W DC/DC-Converter 'ECONOLINE' 2""x1"" 3kV reg 4:1 | |
| 10W DC/DC-Converter 'ECONOLINE' DIP24 2kV reg 2:1 | |
| 10W DC/DC-Converter 'ECONOLINE' DIP24 2kV reg 4:1 | |
| 10W DC/DC-Converter 'ECONOLINE' DIP24 3kV reg 2:1 | |
| 10W DC/DC-Converter 'ECONOLINE' DIP24 3kV reg 4:1 | |
| 150W DC/DC-Converter 'POWERLINE' 1/2 Brick 2.5kV reg | |
| 15W DC/DC-Converter 'ECONOLINE' 1""x1"" 2kV reg 4:1 | |
| 15W DC/DC-Converter 'ECONOLINE' 2""x1"" 2kV reg 2:1 | |
| 15W DC/DC-Converter 'ECONOLINE' 2""x1"" 2kV reg 4:1 | |
| 15W DC/DC-Converter 'ECONOLINE' 2""x1"" 3kV reg 2:1 | |
| 15W DC/DC-Converter 'ECONOLINE' 2""x1"" 3kV reg 4:1 | |
| 20W DC/DC-Converter 'ECONOLINE' 2""x1"" 1.6kV reg 2: | |
| The RE DC/DC converters are typically used in general purpose power isolation and voltage matching applications, and feature a full industrial operating temperature range of -40°C ~ +85°C without derating. | |
| The REC10-xxxxS_D/M -series offer single and dual regulated outputs in a 2”x1” package with 2kVDC or 3kVDC isolation options and are suitable for higher power industrial applications. Remote on/off control... | |
| The REC10-xxxxSRW/DRW-se ries offer single and dual regulated outputs in a DIP24 package with 2kV or 3kV isolation options and are suitable for higher power industrial or medical applications. Remote... | |
| The REC15-xxxxS_D/M -series offer single and dual regulated outputs in a 2”x1” package with 2kVDC or 3kVDC isolation options and are suitable for higher power industrial applications. Remote on/off control... |
| << Prev | Next >> |