The RAC20NE-36SK/277 is a 20W AC/DC power supply with a 36VDC output, designed for industrial and energy applications. It operates from a wide input range of 85-305VAC and achieves 88% efficiency at full load. The unit uses a THT-solder mount with a 1"x2" footprint and is available in an encased configuration. It meets OVC III overvoltage category requirements up to 5000m, offers 2kVAC surge immunity between L-N and 4kVAC between L/N and earth, and features hiccup-mode overcurrent protection. Output accuracy is ±2.0% max, with line and load regulation within ±1.0% and 2.0% respectively. No-load power consumption is under 100mW and startup time is 150ms. The product includes a 3-year warranty.
20W AC/DC-Converter 'POWERLINE' 2""x1"" 4.2kV reg
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RAC20NE-36SK/277 |
| Product Name | DC to DC Converter |
| Output Voltage | 36 volts |