RECOM Power, Inc. DC to DC Converter RAZ-2405S-R

Description
1:1 Input Range; Efficiency up to 69%; 1kVDC and 2kVDC Isolation Option; 1W SMD Package; -40°C to +85°C Operating Temperature Range; Continuous Short Circuit Protection
Request a Quote Datasheet
Description
1:1 Input Range; Efficiency up to 69%; 1kVDC and 2kVDC Isolation Option; 1W SMD Package; -40°C to +85°C Operating Temperature Range; Continuous Short Circuit Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RAZ-2405S-R - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RAZ-2405S-R
DC to DC Converter RAZ-2405S-R
1:1 Input Range; Efficiency up to 69%; 1kVDC and 2kVDC Isolation Option; 1W SMD Package; -40°C to +85°C Operating Temperature Range; Continuous Short Circuit Protection

1:1 Input Range; Efficiency up to 69%; 1kVDC and 2kVDC Isolation Option; 1W SMD Package; -40°C to +85°C Operating Temperature Range; Continuous Short Circuit Protection

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number RAZ-2405S-R
Product Name DC to DC Converter
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCP020515D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020515DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details