The R-78Bxx-1.0 series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 97% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs. The L-Version with 90° pins allows direct replacement for laid-flat regulators where component height is at a premium. Low ripple and noise figures and a short circuit input current of typically only 10mA round off the specifications of this versatile converter series.
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 6-UDFN Exposed Pad, 6-TMLF
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: Single
Applications: Telecom
Features: USB Hub Controller USB 3.1 I²C, USB Interface 121-FBGA (10x10)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | R-78B15-1.0L | |
| Product Name | DC to DC Converter | Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters |
| Output Voltage | 15 volts |