Recom RB-1212D DC/DC Converter
Recom RB-1212D DC/DC Converter
Recom RB-1212D DC/DC Converter
The RB series DC/DC converter has been designed for isolating or converting DC power rails in general purpose applications. Although low cost, it does not compromise on features and offers 1KVDC or 2kVDC isolation, a -40°C to +85°C operating temperature range and optional continuous short circuit protection.
Manufacturer: Recom Power
Win Source Part Number: 1320584-RB-1212D
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 25
Mounting: Through Hole
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 42mA, 42mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 82%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 7-SIP Module, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: Q5583947,RB1212D,945
Base Product Number: RB-1212
RoHS Status: ROHS3 Compliant
DC DC CONVERTER +/-12V 1W Product overview: RB-1212D from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RB-1212D can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | RS Components, Ltd. | Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 4734959 | 4734959P | RB-1212D | 1320584-RB-1212D | 132-RB-1212D |
| Product Name | DC-DC Converters | DC-DC Converters | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters | -12V 1W DC-DC Converter IC |
| Package Type | Other; Sip | Other; 7-SIP Module, 5 Leads | Other; Tube |