Richardson RFPD Datasheets for DC-DC Converter Chips

DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage. 
DC-DC Converter Chips: Learn more

Page: 1 10 20 23 24 25 26 27 28 29 30 31 32 33 34 35 40 50 60 69
Product Name Notes
1W DC/DC-Converter 'ECONOLINE' SMD 1.6kV reg 4:1
Low cost, low profile, open-frame 1W SMD isolated DC/DC converters available with dual (R1DX) outputs. The R1DX operates from 5V and offers ±5, ±9, ±12 or ±15 dual outputs. There...
The R1DA converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically used in general purpose and industrial low power isolation and voltage...
The R1DX operates from 5V and offers dual outputs. There is no minimum load requirement and the quiescent consumption is less than 150mW. Standard isolation is 1kVDC/1s and a /H...
The R1S and R1D converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically use in general purpose and industrial low power isolation...
The R1S/E series is an unregulated DC/DC converter in fully encapsulated SMD package style. This series has been designed to offer exceptionally high efficiency at low loads and an extended...

<< Prev Next >>