RECOM Power, Inc. DC to DC Converter RA3-2408S/SMD-R

Description
The RA3 series features 3-watt DC/DC converters which are especially designed to power transistorgate drivers. The modules are available with input voltages of 5, 12, or 24VDC with single or dualasymmetric outputs to cover the latest Si, SiC, and GaN transistors on the market today. Thecompact SMD design ensures that required board space is minimal - especially on multilayer PCBs.The modules offer a robust 5.2kVDC/1min isolation and an isolation capacitance less than 10pF. Theoperating temperature range of -40 C to +85 C at full load meets harsh environmental requirements forrenewable energy such as solar inverters, induction heating, telecom, EV battery chargers, and motordrives. Features 3W isolated DC/DC converter High 5.2kVDC/1min isolation Wide operating temperature range: -40 C to +85 C Ideal for IGBT/Si/SiC/GaN gate drive power IEC/EN/UL CSA 62368-1 certified Less than 10pF isolation capacitance Compact DIP16 SMD package
Request a Quote Datasheet
Description
The RA3 series features 3-watt DC/DC converters which are especially designed to power transistorgate drivers. The modules are available with input voltages of 5, 12, or 24VDC with single or dualasymmetric outputs to cover the latest Si, SiC, and GaN transistors on the market today. Thecompact SMD design ensures that required board space is minimal - especially on multilayer PCBs.The modules offer a robust 5.2kVDC/1min isolation and an isolation capacitance less than 10pF. Theoperating temperature range of -40 C to +85 C at full load meets harsh environmental requirements forrenewable energy such as solar inverters, induction heating, telecom, EV battery chargers, and motordrives. Features 3W isolated DC/DC converter High 5.2kVDC/1min isolation Wide operating temperature range: -40 C to +85 C Ideal for IGBT/Si/SiC/GaN gate drive power IEC/EN/UL CSA 62368-1 certified Less than 10pF isolation capacitance Compact DIP16 SMD package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
DC to DC Converter
RA3-2408S/SMD-R
DC to DC Converter RA3-2408S/SMD-R
The RA3 series features 3-watt DC/DC converters which are especially designed to power transistorgate drivers. The modules are available with input voltages of 5, 12, or 24VDC with single or dualasymmetric outputs to cover the latest Si, SiC, and GaN transistors on the market today. Thecompact SMD design ensures that required board space is minimal - especially on multilayer PCBs.The modules offer a robust 5.2kVDC/1min isolation and an isolation capacitance less than 10pF. Theoperating temperature range of -40 C to +85 C at full load meets harsh environmental requirements forrenewable energy such as solar inverters, induction heating, telecom, EV battery chargers, and motordrives. Features 3W isolated DC/DC converter High 5.2kVDC/1min isolation Wide operating temperature range: -40 C to +85 C Ideal for IGBT/Si/SiC/GaN gate drive power IEC/EN/UL CSA 62368-1 certified Less than 10pF isolation capacitance Compact DIP16 SMD package

The RA3 series features 3-watt DC/DC converters which are especially designed to power transistorgate drivers. The modules are available with input voltages of 5, 12, or 24VDC with single or dualasymmetric outputs to cover the latest Si, SiC, and GaN transistors on the market today. Thecompact SMD design ensures that required board space is minimal - especially on multilayer PCBs.The modules offer a robust 5.2kVDC/1min isolation and an isolation capacitance less than 10pF. Theoperating temperature range of -40 C to +85 C at full load meets harsh environmental requirements forrenewable energy such as solar inverters, induction heating, telecom, EV battery chargers, and motordrives.

Features

  • 3W isolated DC/DC converter
  • High 5.2kVDC/1min isolation
  • Wide operating temperature range: -40 C to +85 C
  • Ideal for IGBT/Si/SiC/GaN gate drive power
  • IEC/EN/UL CSA 62368-1 certified
  • Less than 10pF isolation capacitance
  • Compact DIP16 SMD package
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number RA3-2408S/SMD-R
Product Name DC to DC Converter
Output Voltage 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1231223P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Automotive Buck 4V 36V Step-Down DC-DC Converter IC - 739-LMR50410YFQDBVRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 28 volts
Input Voltage 36 volts
View Details
2 suppliers