RECOM Power, Inc. DC to DC Converter R-78HB6.5-0.5

Description
The R-78HBxx-Series high efficiency, high input voltage switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 96% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs.
Request a Quote Datasheet
Description
The R-78HBxx-Series high efficiency, high input voltage switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 96% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - R-78HB6.5-0.5 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R-78HB6.5-0.5
DC to DC Converter R-78HB6.5-0.5
The R-78HBxx-Series high efficiency, high input voltage switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 96% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs.

The R-78HBxx-Series high efficiency, high input voltage switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 96% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number R-78HB6.5-0.5
Product Name DC to DC Converter
Output Voltage 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 2.5 volts
Input Voltage 5.5 volts
View Details
Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details
DC-DC Converters - 1226633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 36 volts
View Details