RECOM Power, Inc. DC to DC Converter RAM-0505S

Description
1:1 Input Range; Efficiency up to 80%; 3kVDC and 4kVDC Isolation Option; Approved for Medical Applications; -40°C to +100°C Operating Temperature Range; Continuous Short Circuit Protection
Request a Quote Datasheet
Description
1:1 Input Range; Efficiency up to 80%; 3kVDC and 4kVDC Isolation Option; Approved for Medical Applications; -40°C to +100°C Operating Temperature Range; Continuous Short Circuit Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RAM-0505S - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RAM-0505S
DC to DC Converter RAM-0505S
1:1 Input Range; Efficiency up to 80%; 3kVDC and 4kVDC Isolation Option; Approved for Medical Applications; -40°C to +100°C Operating Temperature Range; Continuous Short Circuit Protection

1:1 Input Range; Efficiency up to 80%; 3kVDC and 4kVDC Isolation Option; Approved for Medical Applications; -40°C to +100°C Operating Temperature Range; Continuous Short Circuit Protection

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number RAM-0505S
Product Name DC to DC Converter
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 36 volts
View Details
Buck 2.5A Step-Down DC-DC Converter IC - 739-AAT2153IVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
LMZ12003EXT 3A SIMPLE SWITCHER Power Module with 20V Maximum Input Voltage for Military and Rugged App - LMZ12003EXTTZ/NOPB - Texas Instruments
Specs
Package Type Other; TO-PMOD
Features EMI Tested,Enable,Tracking
Output Voltage 0.8000 to 6 volts
View Details
3 suppliers