RECOM Power, Inc. Power Supplies Board Mount DCDC Converters - R-78E5.0-0.5 R-78E5.0-0.5

Description
Manufacturer: Recom Power Win Source Part Number: 846089-R-78E5.0-0.5 Series: INNOLINE R-78E Features: DC DC Converter 1 Output - Input Package: Tube Family Name: R-78E5.0 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 42 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 945-1648-5, R78E5005, 80000046, R78E5.00.5
Request a Quote Datasheet
Description
Manufacturer: Recom Power Win Source Part Number: 846089-R-78E5.0-0.5 Series: INNOLINE R-78E Features: DC DC Converter 1 Output - Input Package: Tube Family Name: R-78E5.0 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 42 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 945-1648-5, R78E5005, 80000046, R78E5.00.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - R-78E5.0-0.5 - 846089-R-78E5.0-0.5 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - R-78E5.0-0.5
846089-R-78E5.0-0.5
Power Supplies Board Mount DCDC Converters - R-78E5.0-0.5 846089-R-78E5.0-0.5
Manufacturer: Recom Power Win Source Part Number: 846089-R-78E5.0-0.5 Series: INNOLINE R-78E Features: DC DC Converter 1 Output - Input Package: Tube Family Name: R-78E5.0 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 42 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 945-1648-5, R78E5005, 80000046, R78E5.00.5

Manufacturer: Recom Power
Win Source Part Number: 846089-R-78E5.0-0.5
Series: INNOLINE R-78E
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: R-78E5.0
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 42
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 945-1648-5, R78E5005, 80000046, R78E5.00.5

Buy Now Datasheet
5V 3W DC-DC Converter IC - 132-R-78E5.0-0.5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 3W DC-DC Converter IC
132-R-78E5.0-0.5
5V 3W DC-DC Converter IC 132-R-78E5.0-0.5
DC DC CONVERTER 5V 3W Product overview: R-78E5.0-0.5 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R-78E5.0-0.5 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 3W Product overview: R-78E5.0-0.5 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R-78E5.0-0.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC to DC Converter - R-78E5.0-0.5 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R-78E5.0-0.5
DC to DC Converter R-78E5.0-0.5
The R-78E series is a switching regulator module that has been designed to offer all the advantages of a switching regulator (high efficiency, wide input range, accurate output voltage regulation) but with a low cost for production quantities. Due to the R-78E’s high efficiency of up to 95% no heat-sink is required. The compact TO-220 compatible SIP3 package measures only 11.6 x 8.5 x 10.4mm, so it saves precious board space.

The R-78E series is a switching regulator module that has been designed to offer all the advantages of a switching regulator (high efficiency, wide input range, accurate output voltage regulation) but with a low cost for production quantities. Due to the R-78E’s high efficiency of up to 95% no heat-sink is required. The compact TO-220 compatible SIP3 package measures only 11.6 x 8.5 x 10.4mm, so it saves precious board space.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 846089-R-78E5.0-0.5 132-R-78E5.0-0.5 R-78E5.0-0.5
Product Name Power Supplies Board Mount DCDC Converters - R-78E5.0-0.5 5V 3W DC-DC Converter IC DC to DC Converter
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5101 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
DCV010515 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010515P-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers