RECOM Power, Inc. DC-DC Converters RB-1215D

Description
Recom RB-1215D DC/DC Converter
Request a Quote Datasheet
Description
Recom RB-1215D DC/DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 4734965 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
4734965
DC-DC Converters 4734965
Recom RB-1215D DC/DC Converter

Recom RB-1215D DC/DC Converter

Supplier's Site
DC-DC Converters - 1669115 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1669115
DC-DC Converters 1669115
Recom RB-1215D DC/DC Converter

Recom RB-1215D DC/DC Converter

Supplier's Site
DC to DC Converter - RB-1215D - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RB-1215D
DC to DC Converter RB-1215D
The RB series DC/DC converter has been designed for isolating or converting DC power rails in general purpose applications. Although low cost, it does not compromise on features and offers 1KVDC or 2kVDC isolation, a -40°C to +85°C operating temperature range and optional continuous short circuit protection.

The RB series DC/DC converter has been designed for isolating or converting DC power rails in general purpose applications. Although low cost, it does not compromise on features and offers 1KVDC or 2kVDC isolation, a -40°C to +85°C operating temperature range and optional continuous short circuit protection.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 4734965 RB-1215D
Product Name DC-DC Converters DC to DC Converter
Package Type Other; Sip
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
900MA Boost DC-DC Converter IC - 739-AAT1210IRN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.2 volts
Input Voltage 5.5 volts
View Details
Buck 4.5V 42V 500mA Step-Down DC-DC Converter IC - 739-LM22674MRX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.28 volts
Input Voltage 42 volts
IOUT 0.5000 amps
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 715-LT1241CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube/Rail
Operating Temperature 0.0 to 100 C (32 to 212 F)
View Details