Richardson RFPD Datasheets for DC-DC Converter Chips

DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage. 
DC-DC Converter Chips: Learn more

Page: 1 10 20 29 30 31 32 33 34 35 36 37 38 39 40 41 50 60 69
Product Name Notes
1:1 Input Range; Low Cost 1W Converter; Efficiency to 76%; -40°C to +85°C Operating Temperature Range
2W DC/DC-Converter 'ECONOLINE' SIP7 1kV unreg
2W DC/DC-Converter 'ECONOLINE' SIP7 2kV unreg
4A DC/DC-Converter 'INNOLINE' SMD reg
50A DC/DC-Converter 'INNOLINE' 1/2 Brick reg
RBB10-2.0 Evaluation Module
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
The RB series DC/DC converter has been designed for isolating or converting DC power rails in general purpose applications. Although low cost, it does not compromise on features and offers...
The RB/E series is an unregulated DC/DC converter in standard SIP7 package style. This series has been designed to offer exceptionally high efficiency at low loads, an extended operating temperature...
The RBM Micro Size DC/DC-Converter complements Recom's industrial range of converters. This range is widely used for pcb distributed power systems and combines small package size, high efficiency, 3kVDC isolation...
The RD series have been specifically designed for applications where dual power rails need to be created from a single rail supply and a low cost solution is required. With...
The RE DC/DC converters are typically used in general purpose power isolation and voltage matching applications, and feature a full industrial operating temperature range of -40°C ~ +85°C without derating.

<< Prev Next >>