Manufacturer: Recom Power
Win Source Part Number: 848129-R-78C5.0-1.0
Series: INNOLINE R-78C-1.0
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: R-78C5.0
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 42
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: R78C5.01.0, R78C5010, 945-1395-5, 80999206
DC DC CONVERTER 5V 5W Product overview: R-78C5.0-1.0 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R-78C5.0-1.0 can be used for catalog matching and distributor lookup.
The R-78Cxx-1.0 series switching regulators are ideally suited to replace 1 Amp 78xx linear regulators and are pin compatible. Efficiencies of up to 96% means that very little energy is wasted as heat and the high input voltage is a useful feature.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 848129-R-78C5.0-1.0 | 132-R-78C5.0-1.0 | R-78C5.0-1.0 |
| Product Name | Power Supplies Board Mount DCDC Converters - R-78C5.0-1.0 | 5V 5W DC-DC Converter IC | DC to DC Converter |
| Package Type | Other; Tube | Other; Tube |