The RACM600-12SL/OF is a 600W AC-DC power supply designed for convection-cooled operation up to 450W continuous and 800W peak power, with a universal input range of 80 to 275VAC and a 12VDC nominal output adjustable from 9.6VDC to 14.4VDC, delivering up to 66.67A. It features a 5VSB standby output, PMBus I2C interface for remote control and monitoring, redundant operation with active current sharing, and IEC60601-1 MOPP insulation for BF-rated medical applications. The unit measures 196.8 x 101.6 x 40.6mm and weighs 1000g, with compliance to IEC60601-1, IEC62368-1, EN55032 Class B, RoHS2, and REACH standards. Efficiency reaches 92% at full load under 230VAC input.
600W AC/DC-Converter 'POWERLINE' 7.7""x4"" OF 4kV reg
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RACM600-12SL/OF |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |