RECOM Power, Inc. 5V 5W DC-DC Converter IC R-78B5.0-1.0L

Description
DC DC CONVERTER 5V 5W Product overview: R-78B5.0-1.0L from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R-78B5.0-1.0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 5W Product overview: R-78B5.0-1.0L from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R-78B5.0-1.0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 5W DC-DC Converter IC - 132-R-78B5.0-1.0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 5W DC-DC Converter IC
132-R-78B5.0-1.0L
5V 5W DC-DC Converter IC 132-R-78B5.0-1.0L
DC DC CONVERTER 5V 5W Product overview: R-78B5.0-1.0L from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R-78B5.0-1.0L can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 5W Product overview: R-78B5.0-1.0L from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R-78B5.0-1.0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1320537-R-78B5.0-1.0L - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1320537-R-78B5.0-1.0L
Power Supplies - Board Mount - DC DC Converters 1320537-R-78B5.0-1.0L
Manufacturer: Recom Power Win Source Part Number: 1320537-R-78B5.0-1.0 L Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Linear Regulator Replacement Features: OTP, SCP Size / Dimension: 0.69" L x 0.45" W x 0.33" H (17.5mm x 11.5mm x 8.5mm) Applications: ITE (Commercial), Medical Standard Package: 42 Mounting: Through Hole Power (Watts): 5 W Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 6.5V Voltage - Input (Max): 32V Voltage - Output 1: 5V Efficiency: 93% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 3-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: R78B5.01.0L,80099161 ,945-1053,R78B5010L Base Product Number: R-78B5.0 RoHS Status: ROHS3 Compliant

Manufacturer: Recom Power
Win Source Part Number: 1320537-R-78B5.0-1.0L
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Linear Regulator Replacement
Features: OTP, SCP
Size / Dimension: 0.69" L x 0.45" W x 0.33" H (17.5mm x 11.5mm x 8.5mm)
Applications: ITE (Commercial), Medical
Standard Package: 42
Mounting: Through Hole
Power (Watts): 5 W
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 6.5V
Voltage - Input (Max): 32V
Voltage - Output 1: 5V
Efficiency: 93%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 3-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: R78B5.01.0L,80099161,945-1053,R78B5010L
Base Product Number: R-78B5.0
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
DC to DC Converter - R-78B5.0-1.0L - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R-78B5.0-1.0L
DC to DC Converter R-78B5.0-1.0L
The R-78Bxx-1.0 series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 97% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs. The L-Version with 90° pins allows direct replacement for laid-flat regulators where component height is at a premium. Low ripple and noise figures and a short circuit input current of typically only 10mA round off the specifications of this versatile converter series.

The R-78Bxx-1.0 series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 97% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs. The L-Version with 90° pins allows direct replacement for laid-flat regulators where component height is at a premium. Low ripple and noise figures and a short circuit input current of typically only 10mA round off the specifications of this versatile converter series.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-R-78B5.0-1.0L 1320537-R-78B5.0-1.0L R-78B5.0-1.0L
Product Name 5V 5W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters DC to DC Converter
Package Type Other; Tube Other; 3-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 72 volts
View Details
Buck 1.5A Step-Down DC-DC Converter IC - 739-AAT2158AIVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
Power Supplies Board Mount DCDC Converters - DCPA10512P-U/700 - 809434-DCPA10512P-U/700 - Win Source Electronics
Specs
Package Type Other; 14-SMD Module, 7 Leads, Gull Wing
Output Voltage 4.5 volts
Input Voltage 5.5 volts
View Details
2 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details