RECOM Power, Inc. DC to DC Converter RAZ-0505S/H

Description
1:1 Input Range; Efficiency up to 69%; 1kVDC and 2kVDC Isolation Option; 1W SMD Package; -40°C to +85°C Operating Temperature Range; Continuous Short Circuit Protection
Request a Quote Datasheet
Description
1:1 Input Range; Efficiency up to 69%; 1kVDC and 2kVDC Isolation Option; 1W SMD Package; -40°C to +85°C Operating Temperature Range; Continuous Short Circuit Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RAZ-0505S/H - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RAZ-0505S/H
DC to DC Converter RAZ-0505S/H
1:1 Input Range; Efficiency up to 69%; 1kVDC and 2kVDC Isolation Option; 1W SMD Package; -40°C to +85°C Operating Temperature Range; Continuous Short Circuit Protection

1:1 Input Range; Efficiency up to 69%; 1kVDC and 2kVDC Isolation Option; 1W SMD Package; -40°C to +85°C Operating Temperature Range; Continuous Short Circuit Protection

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number RAZ-0505S/H
Product Name DC to DC Converter
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AAT2822 Series 5.5 V 1.3 MHz TFT-LCD DC-DC Converter SMT - TQFN44-24 - 726-AAT2822IBK-1-T1 - Utmel Electronic Limited
Specs
Package Type Other; 24-WFQFN Exposed Pad
IOUT 0.0500 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCV010512 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010512P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers
Buck 3.3V 1.8A Step-Down DC-DC Converter IC - 739-IFX91041EJV33XUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 45 volts
View Details
2 suppliers