The RB series DC/DC converter has been designed for isolating or converting DC power rails in general purpose applications. Although low cost, it does not compromise on features and offers 1KVDC or 2kVDC isolation, a -40°C to +85°C operating temperature range and optional continuous short circuit protection.
DC DC CONVERTER 5V 1W Product overview: RB-0505S/H from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RB-0505S/H can be used for catalog matching and distributor lookup.
Manufacturer: Recom Power
Category: Power Supplies - Board Mount DC DC Converters
Series: ECONOLINE RB (1W)
Package: Tube
Type: Isolated Module
Product Status: Active
Base Product Number: RB-0505
Operating Temperature: -40°C ~ 85°C
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 5 Leads
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RB-0505S/H | 132-RB-0505S/H | |
| Product Name | DC to DC Converter | 5V 1W DC-DC Converter IC | Power Supplies - Board Mount DC DC Converters |
| Output Voltage | 5 volts | 5 volts |