2A DC/DC-Converter 'INNOLINE' SIP3 reg
Manufacturer: Recom Power
Win Source Part Number: 1320577-R-78B12-2.0
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Linear Regulator Replacement
Features: OTP, SCP
Size / Dimension: 0.45" L x 0.33" W x 0.69" H (11.5mm x 8.5mm x 17.5mm)
Applications: ITE (Commercial)
Standard Package: 42
Mounting: Through Hole
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 15V
Voltage - Input (Max): 32V
Voltage - Output 1: 12V
Efficiency: 96%
Temperature Range - Operating: -40°C ~ 70°C
Case / Package: 3-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 945-3041,80099324
Base Product Number: R-78B12
RoHS Status: ROHS3 Compliant
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | R-78B12-2.0 | 1320577-R-78B12-2.0 |
| Product Name | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Output Voltage | 12 volts | 15 to 32 volts |