RECOM Power, Inc. Power Supplies Board Mount DCDC Converters - R-78C12-1.0 R-78C12-1.0

Description
Manufacturer: Recom Power Win Source Part Number: 847946-R-78C12-1.0 Series: INNOLINE R-78C-1.0 Features: DC DC Converter 1 Output - Input Package: Tube Family Name: R-78C12 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 42 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: R78C121.0, 80000044, 945-1392-5, R78C1210
Request a Quote Datasheet
Description
Manufacturer: Recom Power Win Source Part Number: 847946-R-78C12-1.0 Series: INNOLINE R-78C-1.0 Features: DC DC Converter 1 Output - Input Package: Tube Family Name: R-78C12 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 42 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: R78C121.0, 80000044, 945-1392-5, R78C1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - R-78C12-1.0 - 847946-R-78C12-1.0 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - R-78C12-1.0
847946-R-78C12-1.0
Power Supplies Board Mount DCDC Converters - R-78C12-1.0 847946-R-78C12-1.0
Manufacturer: Recom Power Win Source Part Number: 847946-R-78C12-1.0 Series: INNOLINE R-78C-1.0 Features: DC DC Converter 1 Output - Input Package: Tube Family Name: R-78C12 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 42 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: R78C121.0, 80000044, 945-1392-5, R78C1210

Manufacturer: Recom Power
Win Source Part Number: 847946-R-78C12-1.0
Series: INNOLINE R-78C-1.0
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: R-78C12
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 42
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: R78C121.0, 80000044, 945-1392-5, R78C1210

Buy Now Datasheet
DC to DC Converter - R-78C12-1.0 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R-78C12-1.0
DC to DC Converter R-78C12-1.0
The R-78Cxx-1.0 series switching regulators are ideally suited to replace 1 Amp 78xx linear regulators and are pin compatible. Efficiencies of up to 96% means that very little energy is wasted as heat and the high input voltage is a useful feature.

The R-78Cxx-1.0 series switching regulators are ideally suited to replace 1 Amp 78xx linear regulators and are pin compatible. Efficiencies of up to 96% means that very little energy is wasted as heat and the high input voltage is a useful feature.

Supplier's Site Datasheet
12V 12W DC-DC Converter IC - 132-R-78C12-1.0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 12W DC-DC Converter IC
132-R-78C12-1.0
12V 12W DC-DC Converter IC 132-R-78C12-1.0
DC DC CONVERTER 12V 12W Product overview: R-78C12-1.0 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 12W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 12W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R-78C12-1.0 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 12W Product overview: R-78C12-1.0 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 12W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 12W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R-78C12-1.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 847946-R-78C12-1.0 R-78C12-1.0 132-R-78C12-1.0
Product Name Power Supplies Board Mount DCDC Converters - R-78C12-1.0 DC to DC Converter 12V 12W DC-DC Converter IC
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data