Richardson RFPD Datasheets for DC-DC Converter Chips

DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage. 
DC-DC Converter Chips: Learn more

Page: 1 10 20 27 28 29 30 31 32 33 34 35 36 37 38 39 40 50 60 69
Product Name Notes
2W DC/DC-Converter 'ECONOLINE' SMD OF 1kV unreg
2W DC/DC-Converter 'ECONOLINE' SMD OF 3kV unreg
3W DC/DC-Converter 'ECONOLINE' SMD 1.6kV reg 4:1
5W DC/DC-Converter 'ECONOLINE' SMD 1.6kV reg 4:1
The R-5xxx series is a high performance 1.2V to 5.0V, 2Amp to 5Amp, 12-Pin SIP (single in-line package) integrated switching regulator (ISR). Synchronuous - rectified design yields excellent efficiencies up...
The R-5xxxA series is a high performance 1.2V to 5.5V, 2Amp to 5Amp, 12-Pin SIP (single in-line package) integrated switching regulator (ISR). The synchronous - rectified design yields excellent efficiencies...
The R-6xxx series is a high performance 1.5V to 15V (18V), 1.1 Amp to 2Amp, 12-Pin SIP (single in-line package) switching regulator. The Synchronous rectification yields excellent efficiencies up to...
The R-6xxx series is a high performance 1.5V to 15V (18V), 1.1Amp to 2.0Amp, 12-pin SIP (single in-line package) switching regulator. Synchronous rectification yields excellent efficiencies of up to 97%.
The R-7xxx series is a high performance 2.5V to 15V, 2Amp to 4Amp, 12-pin SIP (single in-line package), integrated switching regulator (ISR). The Synchronous - rectified design yields excellent efficiencies...
The R-7xxx series is a high performance 2.5V to 17V, 2Amp to 4Amp, 12-Pin SIP (single in-line package), integrated switching regulator (ISR). The synchronous - rectified design yields excellent efficiencies...
The R2S and R2D converters are of the enclosed open frame type, meaning that they are unpotted. The converters are typically used in general purpose and industrial low power isolation...

<< Prev Next >>