RECOM Power, Inc. DC to DC Converter RA3-241505D/SMD

Description
The RA3 series features 3-watt DC/DC converters which are especially designed to power transistorgate drivers. The modules are available with input voltages of 5, 12, or 24VDC with single or dualasymmetric outputs to cover the latest Si, SiC, and GaN transistors on the market today. Thecompact SMD design ensures that required board space is minimal - especially on multilayer PCBs.The modules offer a robust 5.2kVDC/1min isolation and an isolation capacitance less than 10pF. Theoperating temperature range of -40 C to +85 C at full load meets harsh environmental requirements forrenewable energy such as solar inverters, induction heating, telecom, EV battery chargers, and motordrives. Features 3W isolated DC/DC converter High 5.2kVDC/1min isolation Wide operating temperature range: -40 C to +85 C Ideal for IGBT/Si/SiC/GaN gate drive power IEC/EN/UL CSA 62368-1 certified Less than 10pF isolation capacitance Compact DIP16 SMD package
Request a Quote Datasheet
Description
The RA3 series features 3-watt DC/DC converters which are especially designed to power transistorgate drivers. The modules are available with input voltages of 5, 12, or 24VDC with single or dualasymmetric outputs to cover the latest Si, SiC, and GaN transistors on the market today. Thecompact SMD design ensures that required board space is minimal - especially on multilayer PCBs.The modules offer a robust 5.2kVDC/1min isolation and an isolation capacitance less than 10pF. Theoperating temperature range of -40 C to +85 C at full load meets harsh environmental requirements forrenewable energy such as solar inverters, induction heating, telecom, EV battery chargers, and motordrives. Features 3W isolated DC/DC converter High 5.2kVDC/1min isolation Wide operating temperature range: -40 C to +85 C Ideal for IGBT/Si/SiC/GaN gate drive power IEC/EN/UL CSA 62368-1 certified Less than 10pF isolation capacitance Compact DIP16 SMD package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
DC to DC Converter
RA3-241505D/SMD
DC to DC Converter RA3-241505D/SMD
The RA3 series features 3-watt DC/DC converters which are especially designed to power transistorgate drivers. The modules are available with input voltages of 5, 12, or 24VDC with single or dualasymmetric outputs to cover the latest Si, SiC, and GaN transistors on the market today. Thecompact SMD design ensures that required board space is minimal - especially on multilayer PCBs.The modules offer a robust 5.2kVDC/1min isolation and an isolation capacitance less than 10pF. Theoperating temperature range of -40 C to +85 C at full load meets harsh environmental requirements forrenewable energy such as solar inverters, induction heating, telecom, EV battery chargers, and motordrives. Features 3W isolated DC/DC converter High 5.2kVDC/1min isolation Wide operating temperature range: -40 C to +85 C Ideal for IGBT/Si/SiC/GaN gate drive power IEC/EN/UL CSA 62368-1 certified Less than 10pF isolation capacitance Compact DIP16 SMD package

The RA3 series features 3-watt DC/DC converters which are especially designed to power transistorgate drivers. The modules are available with input voltages of 5, 12, or 24VDC with single or dualasymmetric outputs to cover the latest Si, SiC, and GaN transistors on the market today. Thecompact SMD design ensures that required board space is minimal - especially on multilayer PCBs.The modules offer a robust 5.2kVDC/1min isolation and an isolation capacitance less than 10pF. Theoperating temperature range of -40 C to +85 C at full load meets harsh environmental requirements forrenewable energy such as solar inverters, induction heating, telecom, EV battery chargers, and motordrives.

Features

  • 3W isolated DC/DC converter
  • High 5.2kVDC/1min isolation
  • Wide operating temperature range: -40 C to +85 C
  • Ideal for IGBT/Si/SiC/GaN gate drive power
  • IEC/EN/UL CSA 62368-1 certified
  • Less than 10pF isolation capacitance
  • Compact DIP16 SMD package
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number RA3-241505D/SMD
Product Name DC to DC Converter
Output Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228654P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 20V HTSSOP Step-Down DC-DC Converter IC - 715-LM27402MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
IQ 0.0045 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers