The R-78HBxx-Series high efficiency, high input voltage switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 96% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Recom Power
Category: Power Supplies - Board Mount DC DC Converters
Series: INNOLINE R-78HBxx
Package: Tube
Product Status: Active
Voltage - Input (Min): 9V
Type: Linear Regulator Replacement
Voltage - Input (Max): 72V
Voltage - Output 1: 5V
Current - Output (Max): 500mA
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | R-78HB5.0-0.5L | |
| Product Name | DC to DC Converter | Power Supplies - Board Mount DC DC Converters |
| Output Voltage | 5 volts | 9 to 72 volts |