RECOM Power, Inc. 5V 15W DC-DC Converter IC R-735.0P

Description
DC DC CONVERTER 5V 15W Product overview: R-735.0P from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R-735.0P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 15W Product overview: R-735.0P from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R-735.0P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 15W DC-DC Converter IC - 132-R-735.0P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 15W DC-DC Converter IC
132-R-735.0P
5V 15W DC-DC Converter IC 132-R-735.0P
DC DC CONVERTER 5V 15W Product overview: R-735.0P from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R-735.0P can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 15W Product overview: R-735.0P from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R-735.0P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - R-735.0P - 891119-R-735.0P - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - R-735.0P
891119-R-735.0P
Power Supplies Board Mount DCDC Converters - R-735.0P 891119-R-735.0P
Manufacturer: Recom Power Win Source Part Number: 891119-R-735.0P Series: INNOLINE R-7xxx Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 3A 6.5V - 28V Input Package: Tube Package: 12-SIP Module Mounting: Through Hole Family Name: R-735.0 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 945-1605-5, 80099087, R735.0P, R7350P, R-735.0P-ND

Manufacturer: Recom Power
Win Source Part Number: 891119-R-735.0P
Series: INNOLINE R-7xxx
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 3A 6.5V - 28V Input
Package: Tube
Package: 12-SIP Module
Mounting: Through Hole
Family Name: R-735.0
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 945-1605-5, 80099087, R735.0P, R7350P, R-735.0P-ND

Buy Now Datasheet
DC to DC Converter - R-735.0P - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R-735.0P
DC to DC Converter R-735.0P
The R-7xxx series is a high performance 2.5V to 17V, 2Amp to 4Amp, 12-Pin SIP (single in-line package), integrated switching regulator (ISR). The synchronous - rectified design yields excellent efficiencies up to 97%. Short circuit protection reduces the short circuit input current to under 50mA.

The R-7xxx series is a high performance 2.5V to 17V, 2Amp to 4Amp, 12-Pin SIP (single in-line package), integrated switching regulator (ISR). The synchronous - rectified design yields excellent efficiencies up to 97%. Short circuit protection reduces the short circuit input current to under 50mA.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-R-735.0P 891119-R-735.0P R-735.0P
Product Name 5V 15W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - R-735.0P DC to DC Converter
Package Type Other; Tube Other; 12-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 36 volts
View Details
DCV011512D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011512DP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5101 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details