The RB series DC/DC converter has been designed for isolating or converting DC power rails in general purpose applications. Although low cost, it does not compromise on features and offers 1KVDC or 2kVDC isolation, a -40°C to +85°C operating temperature range and optional continuous short circuit protection.
Recom RB-0505S DC/DC Converter
Recom RB-0505S DC/DC Converter
DC DC CONVERTER 5V 1W Product overview: RB-0505S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RB-0505S can be used for catalog matching and distributor lookup.
Manufacturer: Recom Power
Win Source Part Number: 810662-RB-0505S
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Features: SCP
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Isolation: 1kV
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Voltage - Output 1: 5V
Efficiency: 78%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm)
Maximum Input Voltage: 5.5V
Manufacturer Package: 7-SIP Module, 5 Leads
Current - Output (Maximum): 200mA
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
| Richardson RFPD | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RB-0505S | 6727350 | 132-RB-0505S | 810662-RB-0505S |
| Product Name | DC to DC Converter | DC-DC Converters | 5V 1W DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - RB-0505S |
| Output Voltage | 5 volts | 5 volts | 4.5 volts |