RECOM Power, Inc. Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers R-78B5.0-2.0

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Features: 220 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Operating Temperature: -40°C ~ 85°C Efficiency: 90(%)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Features: 220 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Operating Temperature: -40°C ~ 85°C Efficiency: 90(%)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Features: 220 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Operating Temperature: -40°C ~ 85°C Efficiency: 90(%)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: 292-LBGA
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Applications: Telecom
Features: 220 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Operating Temperature: -40°C ~ 85°C
Efficiency: 90(%)

Buy Now Datasheet
DC to DC Converter - R-78B5.0-2.0 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R-78B5.0-2.0
DC to DC Converter R-78B5.0-2.0
2A DC/DC-Converter 'INNOLINE' SIP3 reg

2A DC/DC-Converter 'INNOLINE' SIP3 reg

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number R-78B5.0-2.0
Product Name Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers DC to DC Converter
Package Type Other; 292-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Buck SMD Step-Down DC-DC Converter IC - 715-111-4128PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.5 amps
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details