DC DC CONVERTER 12V 6W Product overview: R-7812-0.5 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R-7812-0.5 can be used for catalog matching and distributor lookup.
Manufacturer: Recom Power
Win Source Part Number: 848128-R-7812-0.5
Series: INNOLINE R-78-0.5
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: R-7812
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 42
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: R78120.5, 945-1032, 80099056, R781205
The R-78xx-Series high efficiency switching regulators are ideally suited to replace 78xx linear regultors and are pin compatible. The efficiency of up to 97% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs. Low ripple and noise figures and short circuit, overload and over-temperature protection round off the specifications of this versatile converter series. This R-78xx-0.5 is fully certified to EN55032 EMC Standard and for IEC/EN-60950-1 + AM2 Safety.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-R-7812-0.5 | 848128-R-7812-0.5 | R-7812-0.5 |
| Product Name | 12V 6W DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - R-7812-0.5 | DC to DC Converter |
| Package Type | Other; Tube | Other; Tube |