RECOM Power, Inc. 3.3V 2W DC-DC Converter IC R-78AA3.3-0.5SMD

Description
DC DC CONVERTER 3.3V 2W Product overview: R-78AA3.3-0.5SMD from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R-78AA3.3-0.5SMD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 3.3V 2W Product overview: R-78AA3.3-0.5SMD from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R-78AA3.3-0.5SMD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 2W DC-DC Converter IC - 132-R-78AA3.3-0.5SMD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 2W DC-DC Converter IC
132-R-78AA3.3-0.5SMD
3.3V 2W DC-DC Converter IC 132-R-78AA3.3-0.5SMD
DC DC CONVERTER 3.3V 2W Product overview: R-78AA3.3-0.5SMD from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R-78AA3.3-0.5SMD can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 2W Product overview: R-78AA3.3-0.5SMD from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R-78AA3.3-0.5SMD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Recom Power Category: Power Supplies - Board Mount DC DC Converters Series: INNOLINE R-78AA-0.5 Package: Tube Product Status: Active Type: Linear Regulator Replacement Voltage - Input (Min): 4.75V Voltage - Input (Max): 32V Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Recom Power
Category: Power Supplies - Board Mount DC DC Converters
Series: INNOLINE R-78AA-0.5
Package: Tube
Product Status: Active
Type: Linear Regulator Replacement
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 32V
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
DC to DC Converter - R-78AA3.3-0.5SMD - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R-78AA3.3-0.5SMD
DC to DC Converter R-78AA3.3-0.5SMD
The 78AAxx-0.5SMD series are manufactured without lead and meet the requirements for RoHS 6/6 as well as the increased reflow soldering temperatures associated with vapour phase soldering, making these high efficiency switching regulators ideally suited t

The 78AAxx-0.5SMD series are manufactured without lead and meet the requirements for RoHS 6/6 as well as the increased reflow soldering temperatures associated with vapour phase soldering, making these high efficiency switching regulators ideally suited t

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-R-78AA3.3-0.5SMD R-78AA3.3-0.5SMD
Product Name 3.3V 2W DC-DC Converter IC Power Supplies - Board Mount DC DC Converters DC to DC Converter
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data