The R-78Bxx-1.0 Series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 97% means that very little energy is wasted as heat so there is no need for any heat sinks wi
Alternative Parts (Cross-Reference): Cross
Manufacturer: Recom Power
Category: Power Supplies - Board Mount DC DC Converters
Series: INNOLINE R-78B-1.0
Package: Tube
Product Status: Active
Type: Linear Regulator Replacement
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 32V
Voltage - Output 1: 3.3V
DC DC CONVERTER 3.3V 3W Product overview: R-78B3.3-1.0 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R-78B3.3-1.0 can be used for catalog matching and distributor lookup.
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | R-78B3.3-1.0 | 132-R-78B3.3-1.0 | |
| Product Name | DC to DC Converter | Power Supplies - Board Mount DC DC Converters | 3.3V 3W DC-DC Converter IC |
| Output Voltage | 3.3 volts | 4.75 to 32 volts | 3.3 volts |