RECOM Power, Inc. DC to DC Converter RAC04-3.3SC/277

Description
The RAC04-xxS_DC/277 series are fully certified single and dual regulated AC/DC converters in an encapsulated PCB-mount package style with 3.75kVAC isolation and very low stand-by power consumption. The modules are suitable for worldwide use due to their wide input voltage range from 80VAC to 305VAC. Possible uses include home automation, standby applications and industrial controls.
Request a Quote Datasheet
Description
The RAC04-xxS_DC/277 series are fully certified single and dual regulated AC/DC converters in an encapsulated PCB-mount package style with 3.75kVAC isolation and very low stand-by power consumption. The modules are suitable for worldwide use due to their wide input voltage range from 80VAC to 305VAC. Possible uses include home automation, standby applications and industrial controls.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RAC04-3.3SC/277 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RAC04-3.3SC/277
DC to DC Converter RAC04-3.3SC/277
The RAC04-xxS_DC/277 series are fully certified single and dual regulated AC/DC converters in an encapsulated PCB-mount package style with 3.75kVAC isolation and very low stand-by power consumption. The modules are suitable for worldwide use due to their wide input voltage range from 80VAC to 305VAC. Possible uses include home automation, standby applications and industrial controls.

The RAC04-xxS_DC/277 series are fully certified single and dual regulated AC/DC converters in an encapsulated PCB-mount package style with 3.75kVAC isolation and very low stand-by power consumption. The modules are suitable for worldwide use due to their wide input voltage range from 80VAC to 305VAC. Possible uses include home automation, standby applications and industrial controls.

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - 1348979-RAC04-3.3SC/277 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1348979-RAC04-3.3SC/277
Power Supplies - Board Mount - AC DC Converters 1348979-RAC04-3.3SC/277
Win Source Part Number: 1348979-RAC04-3.3SC/ 277 Category: Power Supplies - Board Mount - AC DC Converters Series: POWERLINE RAC04-C/277 (4W) Type: Enclosed Features: SCP Package: Tube Size / Dimension: 1.44" L x 1.07" W x 0.67" H (36.7mm x 27.2mm x 17.1mm) Applications: ITE (Commercial) Standard Package: 12 Power (Watts): 4 W Voltage - Input: 80 ~ 305 VAC Weight: 0.069 lb (31.3 g) Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Output 1: 3.3V Efficiency: 72% Line Regulation: ±0.2% Load Regulation: ±1% Mounting Type: Through Hole Package / Case: 7-DIP Module, 6 Leads Temperature Range - Operating: -25°C ~ 80°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Mfr: Recom Power Base Product Number: RAC04-3.3 Product Status: Not For New Designs Approval Agency: CE, EN, UL California Prop 65: Warning Information

Win Source Part Number: 1348979-RAC04-3.3SC/277
Category: Power Supplies - Board Mount - AC DC Converters
Series: POWERLINE RAC04-C/277 (4W)
Type: Enclosed
Features: SCP
Package: Tube
Size / Dimension: 1.44" L x 1.07" W x 0.67" H (36.7mm x 27.2mm x 17.1mm)
Applications: ITE (Commercial)
Standard Package: 12
Power (Watts): 4 W
Voltage - Input: 80 ~ 305 VAC
Weight: 0.069 lb (31.3 g)
Number of Outputs: 1
Current - Output (Max): 1.2A
Voltage - Output 1: 3.3V
Efficiency: 72%
Line Regulation: ±0.2%
Load Regulation: ±1%
Mounting Type: Through Hole
Package / Case: 7-DIP Module, 6 Leads
Temperature Range - Operating: -25°C ~ 80°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.6018
Mfr: Recom Power
Base Product Number: RAC04-3.3
Product Status: Not For New Designs
Approval Agency: CE, EN, UL
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category DC-DC Converter Chips AC-DC Converter Chips
Product Number RAC04-3.3SC/277 1348979-RAC04-3.3SC/277
Product Name DC to DC Converter Power Supplies - Board Mount - AC DC Converters
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data