Manufacturer: Recom Power
Win Source Part Number: 891161-RAC02-05SE/27
Series: POWERLINE RAC02-SE/277 (2W)
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: Enclosed AC DC Converters 1 Uitgang 5V - - - 400mA 85 ~ 305 VAC Input
Package: Tube
Package: 4-DIP Module
Mounting: Through Hole
Family Name: RAC02-05
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 22
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.6001
Other Part Number: 20001000, 945-2278-5, RAC0205SE277
2W AC/DC-Converter 'POWERLINE' 3kV reg
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | AC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 891161-RAC02-05SE/277 | RAC02-05SE/277 |
| Product Name | AC DC Converters - RAC02-05SE/277 | DC to DC Converter |
| Package Type | DIP; Other; 4-DIP Module |