Richardson RFPD Datasheets for Resonators
Resonators are frequency-selective electronic circuits that can produce a fixed (resonant) frequency when properly excited. The value of the resonant frequency depends on the circuit’s components (e.g., inductors, resistors, capacitors, crystals, etc.).
Resonators: Learn more
| Product Name | Notes |
|---|---|
| 12SMX Crystals|Holder Style|•12SMX-B is a ceramic base with seam sealed metal lid|General Specifications|•Load Capacitance (CL): 10pF to 75pF or Series|•Drive Level: 0.1mW max|•Static Capacitance (C0): 7pF max|Packaging|•Loose in bulk pack... | |
| 85SMX Crystals|Holder Style|•Plastic encapsulated|General Specifications|•Load Capacitance (CL): 6pF and 12.5pF standard|•Drive Level: 1.0µW max|•Ageing: ±5ppm max per year at 25°C|•Shunt Capacitance (CO): 1pF typ|Packaging|•Loose in bulk pack or tape and... | |
| 86SMX Crystals|Holder Style|•86SMX surface mount crystals are plastic encapsulated|General Specifications|•Load Capacitance (CL): 10pF to 50pF or Series|•Drive Level: 100µW max|Packaging|•Loose in bulk pack or tape and reel|•Standard Frequency Tolerances and... | |
| 91SMX Crystals|Holder Style|•Plastic encapsulated|General Specifications|•Load Capacitance (CL): 6pF and 12.5pF standard|•Drive Level: 1.0µW max|•Ageing ±5ppm max per year at 25°C|Packaging|•Loos e in bulk pack or tape and reel|•Standard Frequency Tolerance|•±20ppm|Op... | |
| CFPX-104 Crystals|Holder Style|•Hermetically sealed ceramic package with a seam sealed metal lid|General Specifications|•Load Capacitance (CL): 10pF to 30pF or Series|•Drive Level: 0.1mW max|•Static Capacitance (C0): 7pF max|•Ageing: ±5ppm max per... | |
| Cylinder (WATCH) Crystals|Holder Style|•Watch crystals are press sealed. Two sizes are available: 3x8mm and 2x6mm nominal|General Specifications|•Stan dard Load Capacitance's (CL): 6pF & 12.5pF|•Drive Level: 1.0µW max|•Ageing ±5ppm max per... | |
| HC49/4HSMX Crystals|Holder Style|•Resistance welded, hermetically sealed in an inert atmosphere with glass to metal seals securing the lead wires. The lead wires are formed into a gull wing and mounted... | |
| Industry standard leaded package Resistance welded, hermetically sealed in an inert atmosphere, glass to metal seals on leads | |
| Leaded HC49 Crystal | |
| Leaded HC49 Quartz Crystal | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Surface Mount HC49S SMD Crystal |
| << Prev | Next >> |