Crystek Crystals Corporation Crystal Resonator CY14A

Description
Leaded HC49 Crystal
Request a Quote Datasheet
Description
Leaded HC49 Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - CY14A - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
CY14A
Crystal Resonator CY14A
Leaded HC49 Crystal

Leaded HC49 Crystal

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number CY14A
Product Name Crystal Resonator
Package / Form Factor Through Hole; HC-49
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - ZTA-2.44MG-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Frequency Stability 10 ppm
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount
Features / Standards Built-in Capacitor
View Details