Richardson RFPD Datasheets for Resonators
Resonators are frequency-selective electronic circuits that can produce a fixed (resonant) frequency when properly excited. The value of the resonant frequency depends on the circuit’s components (e.g., inductors, resistors, capacitors, crystals, etc.).
Resonators: Learn more
| Product Name | Notes |
|---|---|
| A small surface-mount type crystal unit, ideal for an engine control CPU clock; delivering the high reliability that is particularly demanded by car electronics. Compatible with low frequencies starting from... | |
| A small surface-mount type crystal unit, ideal for car electronics applications. | |
| A small surface-mount type crystal unit, suitable for OA (office automation) and AV (audiovisual) applications. Compatible with low frequencies starting from 8 MHz. (NX5032GA : 5.0 × 3.2 × 1.3... | |
| An ultra small surface-mount type crystal unit, suitable for mobile communications such as the base clock of mobile phone handsets. | |
| MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication,... | |
| Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, industrial, consumer... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Surface Mounting Fork Crystal Unit. •Suitable for time of day clocks|•Ideal for high density packaging application|•Small and compact package|•RoHS compliant/Lead free. |
| << Prev |