Richardson RFPD Datasheets for Resonators
Resonators are frequency-selective electronic circuits that can produce a fixed (resonant) frequency when properly excited. The value of the resonant frequency depends on the circuit’s components (e.g., inductors, resistors, capacitors, crystals, etc.).
Resonators: Learn more
| Product Name | Notes |
|---|---|
| 32.768kHz SMD Low Profile Crystal|•Low frequency in small size SMD|•0.9mm height ideal for high density circuit boards|•Ceramic package offers excellent environmental & heat resistance|•Extended temperature -40°C to +85°C for industrial... | |
| 85SMX Crystals|Holder Style|•Plastic encapsulated|General Specifications|•Load Capacitance (CL): 6pF and 12.5pF standard|•Drive Level: 1.0µW max|•Ageing: ±5ppm max per year at 25°C|•Shunt Capacitance (CO): 1pF typ|Packaging|•Loose in bulk pack or tape and... | |
| 86SMX Crystals|Holder Style|•86SMX surface mount crystals are plastic encapsulated|General Specifications|•Load Capacitance (CL): 10pF to 50pF or Series|•Drive Level: 100µW max|Packaging|•Loose in bulk pack or tape and reel|•Standard Frequency Tolerances and... | |
| 91SMX Crystals|Holder Style|•Plastic encapsulated|General Specifications|•Load Capacitance (CL): 6pF and 12.5pF standard|•Drive Level: 1.0µW max|•Ageing ±5ppm max per year at 25°C|Packaging|•Loos e in bulk pack or tape and reel|•Standard Frequency Tolerance|•±20ppm|Op... | |
| Ceramic SMD Crystal|•Fundamental mode|•Suitable for reflow|•Tight Stability available|•Ceramic package and metal lid assures high precision and reliability|•Seam sealing|Applications :|•Cellular telephones, Pagers|•Communicatio n and Test equipment|•High Density applications|•PCMCIA and wireless applications... | |
| Ceramic Surface Mount Low Profile Quartz Crystal|•Suitable for solder reflow|•Low in height - suitable for thin equipment|•ATstrip cut offers a tight tolerance & stability|Applicatio ns:|•Computers, Modems, Microprocessors|•Com munication, Test equipment|•PCMCIA... | |
| HC/49US (AT49) SMD Low Profile Crystal.|•Suitable for reflow|•Low in height - suitable for thin equipment|•Tight stability & extended temperature|Applicat ions:|•Computers, Modems, Microprocessors|•Aut omotive and Industrial|•Wireless Applications | |
| HCMOS/TTL Clock Oscillator. Model 636 is ideal for applications; such as digital video, networking equipment, broadband access, Ethernet/Gigabit Ethernet, microprocessors/DSP/ FPGA, storage area networks, computers and peripherals, cameras and other... | |
| Microprocessor Crystal HC-49/US Low Profile (Surface Mount). •Excellent clock signal generator for CPU's|•Available in extended temperature range|•Low profile surface mount. | |
| Miniature Ceramic SMD Crystal | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Surface Mount Microprocessor Crystal Features Excellent Clock Signal Generator for CPU's Low Profile Surface Mount | |
| The Model 425 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 425 offers reliable precision and excellent shock performance in wireless telecommunication... | |
| The Model 625 is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it... | |
| The Model 632 is a ceramic packaged Clock oscillator offering reduced size and enhanced stability. The small size means it is perfect for any application. The enhanced stability means it... | |
| Ultra Miniature Ceramic SMD Crystal|•Low in height; suitable for thin equipment|•Ceramic package and metal lid assures high reliability|•Tight tolerance and stability available|•Suitable for solder reflow|•High precision crystal, fundamental mode|Applications|•H igh... |
| << Prev | Next >> |