HC49/4HSMX Crystals|Holder Style|•Resistance welded, hermetically sealed in an inert atmosphere with glass to metal seals securing the lead wires. The lead wires are formed into a gull wing and mounted on a plastic former|•Lower profiles available, please contact our sales office|General Specifications|•Load
11.0592MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US
11.0592MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US
11.0592MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US
CRYSTAL, SMD, 11.0592MHZ; Frequency Nom:11.0592MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes
CRYSTAL, SMD, 11.0592MHZ; Frequency Nom:11.0592MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:HC-49/4HSMX Series; Operating Temperature RoHS Compliant: Yes
| Richardson RFPD | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Resonators | Crystals | Crystals | Crystals | Crystals |
| Product Number | LFXTAL003519 | 735550 | 1923-LFXTAL003519DKR-ND | 97K2949 | LFXTAL003519 |
| Product Name | Crystal Resonator | Crystal Units | Crystals | Crystal, Smd, 11.0592Mhz; Frequency Nom Iqd Frequency Products | Crystals |
| Package / Form Factor | Surface Mount; Metal Can | Tape & Reel | Surface Mount; HC-49/US | Surface Mount | Surface Mount; Surface Mount |
| Frequency | 11.06 MHz | 11.06 MHz | 11.06 MHz | 11.06 MHz | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) | ||
| Features / Standards | RoHS | Lead-Free | RoHS |