IQD Frequency Products, Ltd. Crystal Resonator LFXTAL003231BULK

Description
Industry standard leaded package Resistance welded, hermetically sealed in an inert atmosphere, glass to metal seals on leads
Request a Quote
Description
Industry standard leaded package Resistance welded, hermetically sealed in an inert atmosphere, glass to metal seals on leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - LFXTAL003231BULK - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
LFXTAL003231BULK
Crystal Resonator LFXTAL003231BULK
Industry standard leaded package Resistance welded, hermetically sealed in an inert atmosphere, glass to metal seals on leads

Industry standard leaded package Resistance welded, hermetically sealed in an inert atmosphere, glass to metal seals on leads

Supplier's Site
CRYSTAL 16.0000MHZ 30PF TH

CRYSTAL 16.0000MHZ 30PF TH

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category Resonators Crystals
Product Number LFXTAL003231BULK LFXTAL003231BULK
Product Name Crystal Resonator Crystals
Package / Form Factor Through Hole; Metal Can Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CTE - ECS Inc. International
ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 8 to 12 MHz
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Active Resonators - SiT1424BI-21-XXN-22.579200 - SiTime Corporation
Specs
Package / Form Factor 3.2x2.5
Frequency 22.58 MHz
Frequency Stability 20 ppm
View Details