Crystek Crystals Corporation Crystal Resonator CY8G

Description
Leaded HC49 Quartz Crystal
Request a Quote Datasheet
Description
Leaded HC49 Quartz Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - CY8G - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
CY8G
Crystal Resonator CY8G
Leaded HC49 Quartz Crystal

Leaded HC49 Quartz Crystal

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number CY8G
Product Name Crystal Resonator
Package / Form Factor Through Hole; HC-49
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - XC1095TR-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 38.4MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 38.4 MHz
View Details
ABM8X MHz Crystal - ABM8X-102-32.000MHZ-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 25 ppm
View Details
5 suppliers