IQD Frequency Products, Ltd. Crystal Resonator LFXTAL026900BULK

Description
HC49/4HSMX Crystals|Holder Style|•Resistance welded, hermetically sealed in an inert atmosphere with glass to metal seals securing the lead wires. The lead wires are formed into a gull wing and mounted on a plastic former|•Lower profiles available, please contact our sales office|General Specifications|•Load Capacitance (CL): 10pF to 75pF or Series|•Drive Level: 0.5mW max|•Static Capacitance (C0): 7pF max|•Ageing: ±5ppm typical per year|Packaging|•Loos e in bulk pack or tape and reel|Standard Frequency Tolerances and Stabilities|•±30ppm, ±50ppm, ±100ppm, tighter tolerances & stabilities may be available on request|Operating Temperature Ranges|•0 to 50°C, -10 to 60°C, -20 to 70°C, -30 to 80°C, -40 to 85°C, -55 to 105°C|Storage Temperature Range|•-55 to 125°C|Environmental Specification|•Shock : 981m/s² for 6ms, three shocks in each direction along three mutually perpendicular planes|•Vibration: 10 to 60Hz 0.75mm displacement, 60 to 500Hz 98.1m/s² acceleration, 30 minute in each of three mutually perpendicular planes.
Request a Quote
Description
HC49/4HSMX Crystals|Holder Style|•Resistance welded, hermetically sealed in an inert atmosphere with glass to metal seals securing the lead wires. The lead wires are formed into a gull wing and mounted on a plastic former|•Lower profiles available, please contact our sales office|General Specifications|•Load Capacitance (CL): 10pF to 75pF or Series|•Drive Level: 0.5mW max|•Static Capacitance (C0): 7pF max|•Ageing: ±5ppm typical per year|Packaging|•Loos e in bulk pack or tape and reel|Standard Frequency Tolerances and Stabilities|•±30ppm, ±50ppm, ±100ppm, tighter tolerances & stabilities may be available on request|Operating Temperature Ranges|•0 to 50°C, -10 to 60°C, -20 to 70°C, -30 to 80°C, -40 to 85°C, -55 to 105°C|Storage Temperature Range|•-55 to 125°C|Environmental Specification|•Shock : 981m/s² for 6ms, three shocks in each direction along three mutually perpendicular planes|•Vibration: 10 to 60Hz 0.75mm displacement, 60 to 500Hz 98.1m/s² acceleration, 30 minute in each of three mutually perpendicular planes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - LFXTAL026900BULK - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
LFXTAL026900BULK
Crystal Resonator LFXTAL026900BULK
HC49/4HSMX Crystals|Holder Style|•Resistance welded, hermetically sealed in an inert atmosphere with glass to metal seals securing the lead wires. The lead wires are formed into a gull wing and mounted on a plastic former|•Lower profiles available, please contact our sales office|General Specifications|•Load Capacitance (CL): 10pF to 75pF or Series|•Drive Level: 0.5mW max|•Static Capacitance (C0): 7pF max|•Ageing: ±5ppm typical per year|Packaging|•Loos e in bulk pack or tape and reel|Standard Frequency Tolerances and Stabilities|•±30ppm, ±50ppm, ±100ppm, tighter tolerances & stabilities may be available on request|Operating Temperature Ranges|•0 to 50°C, -10 to 60°C, -20 to 70°C, -30 to 80°C, -40 to 85°C, -55 to 105°C|Storage Temperature Range|•-55 to 125°C|Environmental Specification|•Shock : 981m/s² for 6ms, three shocks in each direction along three mutually perpendicular planes|•Vibration: 10 to 60Hz 0.75mm displacement, 60 to 500Hz 98.1m/s² acceleration, 30 minute in each of three mutually perpendicular planes.

HC49/4HSMX Crystals|Holder Style|•Resistance welded, hermetically sealed in an inert atmosphere with glass to metal seals securing the lead wires. The lead wires are formed into a gull wing and mounted on a plastic former|•Lower profiles available, please contact our sales office|General Specifications|•Load Capacitance (CL): 10pF to 75pF or Series|•Drive Level: 0.5mW max|•Static Capacitance (C0): 7pF max|•Ageing: ±5ppm typical per year|Packaging|•Loose in bulk pack or tape and reel|Standard Frequency Tolerances and Stabilities|•±30ppm, ±50ppm, ±100ppm, tighter tolerances & stabilities may be available on request|Operating Temperature Ranges|•0 to 50°C, -10 to 60°C, -20 to 70°C, -30 to 80°C, -40 to 85°C, -55 to 105°C|Storage Temperature Range|•-55 to 125°C|Environmental Specification|•Shock: 981m/s² for 6ms, three shocks in each direction along three mutually perpendicular planes|•Vibration: 10 to 60Hz 0.75mm displacement, 60 to 500Hz 98.1m/s² acceleration, 30 minute in each of three mutually perpendicular planes.

Supplier's Site
CRYSTAL 6.0000MHZ 16PF SMD

CRYSTAL 6.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category Resonators Crystals
Product Number LFXTAL026900BULK LFXTAL026900BULK
Product Name Crystal Resonator Crystals
Package / Form Factor Surface Mount; Metal Can Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data