Crystek Crystals Corporation Crystal Resonator CY9BSMD

Description
Surface Mount HC49S SMD Crystal
Request a Quote Datasheet
Description
Surface Mount HC49S SMD Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - CY9BSMD - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
CY9BSMD
Crystal Resonator CY9BSMD
Surface Mount HC49S SMD Crystal

Surface Mount HC49S SMD Crystal

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number CY9BSMD
Product Name Crystal Resonator
Package / Form Factor Surface Mount; HC-49
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - X915-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
2 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
AMPM XO (Standard) MEMS - AMPMDFD-70.0000T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 70 MHz
Frequency Stability 25 ppm
View Details
2 suppliers