IQD Frequency Products, Ltd. Crystal Resonator LFXTAL026384BULK

Description
12SMX Crystals|Holder Style|•12SMX-B is a ceramic base with seam sealed metal lid|General Specifications|•Load Capacitance (CL): 10pF to 75pF or Series|•Drive Level: 0.1mW max|•Static Capacitance (C0): 7pF max|Packaging|•Loose in bulk pack or tape and reel|•12SMX-B is the preferred package style|Standard Frequency Tolerances and Stability|•±30ppm, ±50ppm, ±100ppm|Operating Temperature Ranges|•0 to 50°C, -10 to 60°C, -20 to 70°C, -40 to 85°C|Storage Temperature Range|•-40 to 85°C|Marking Includes|•Frequency.
Request a Quote
Description
12SMX Crystals|Holder Style|•12SMX-B is a ceramic base with seam sealed metal lid|General Specifications|•Load Capacitance (CL): 10pF to 75pF or Series|•Drive Level: 0.1mW max|•Static Capacitance (C0): 7pF max|Packaging|•Loose in bulk pack or tape and reel|•12SMX-B is the preferred package style|Standard Frequency Tolerances and Stability|•±30ppm, ±50ppm, ±100ppm|Operating Temperature Ranges|•0 to 50°C, -10 to 60°C, -20 to 70°C, -40 to 85°C|Storage Temperature Range|•-40 to 85°C|Marking Includes|•Frequency.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - LFXTAL026384BULK - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
LFXTAL026384BULK
Crystal Resonator LFXTAL026384BULK
12SMX Crystals|Holder Style|•12SMX-B is a ceramic base with seam sealed metal lid|General Specifications|•Load Capacitance (CL): 10pF to 75pF or Series|•Drive Level: 0.1mW max|•Static Capacitance (C0): 7pF max|Packaging|•Loose in bulk pack or tape and reel|•12SMX-B is the preferred package style|Standard Frequency Tolerances and Stability|•±30ppm, ±50ppm, ±100ppm|Operating Temperature Ranges|•0 to 50°C, -10 to 60°C, -20 to 70°C, -40 to 85°C|Storage Temperature Range|•-40 to 85°C|Marking Includes|•Frequency.

12SMX Crystals|Holder Style|•12SMX-B is a ceramic base with seam sealed metal lid|General Specifications|•Load Capacitance (CL): 10pF to 75pF or Series|•Drive Level: 0.1mW max|•Static Capacitance (C0): 7pF max|Packaging|•Loose in bulk pack or tape and reel|•12SMX-B is the preferred package style|Standard Frequency Tolerances and Stability|•±30ppm, ±50ppm, ±100ppm|Operating Temperature Ranges|•0 to 50°C, -10 to 60°C, -20 to 70°C, -40 to 85°C|Storage Temperature Range|•-40 to 85°C|Marking Includes|•Frequency.

Supplier's Site
CRYSTAL 12.0000MHZ 16PF SMD

CRYSTAL 12.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category Resonators Crystals
Product Number LFXTAL026384BULK LFXTAL026384BULK
Product Name Crystal Resonator Crystals
Package / Form Factor Surface Mount; Ceramic Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data