Crystek Crystals Corporation Crystal Resonator CY4E

Description
Leaded HC49 Crystal
Request a Quote Datasheet
Description
Leaded HC49 Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - CY4E - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
CY4E
Crystal Resonator CY4E
Leaded HC49 Crystal

Leaded HC49 Crystal

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number CY4E
Product Name Crystal Resonator
Package / Form Factor Through Hole; HC-49
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-12.5-34B-C-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
6 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-3225 38.4MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 38.4 MHz
View Details
ABS07AIG kHz Crystal (Tuning Fork) - ABS07AIG-32.768KHZ-D-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
5 suppliers