Crystek Crystals Corporation Crystal Resonator CY8GPS

Description
Leaded HC49 Crystal
Request a Quote Datasheet
Description
Leaded HC49 Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - CY8GPS - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
CY8GPS
Crystal Resonator CY8GPS
Leaded HC49 Crystal

Leaded HC49 Crystal

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number CY8GPS
Product Name Crystal Resonator
Package / Form Factor Through Hole; HC-49
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CTA-8.00-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 8 MHz
View Details
2 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
ABC2 MHz Crystal - ABC2-8.000MHZ-4-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
Frequency Stability 30 ppm
View Details
4 suppliers