IQD Frequency Products, Ltd. Crystal Resonator CFPX-104-24.00

Description
CFPX-104 Crystals|Holder Style|•Hermetically sealed ceramic package with a seam sealed metal lid|General Specifications|•Load Capacitance (CL): 10pF to 30pF or Series|•Drive Level: 0.1mW max|•Static Capacitance (C0): 7pF max|•Ageing: ±5ppm max per year at 25°C|Packaging|•Loos e in bulk pack or tape and reel|•Tape & Reel in accordance with EIA-481-D|Standard Frequency Tolerances and Stabilities|•±10ppm to 50ppm|Operating Temperature Range|•-10 to 60°C|Storage Temperature Range|•-55 to 125°C|Environmental Tests|•Drop Test: Unit dropped from height of 75cm onto hard wooden plate, three times|•Vibration: MIL-STD-202F, Method 204D, Test Condition D 20G (frequency range 10-2000Hz, 4 hours in each X, Y & Z axis. Total 12 hours).
Request a Quote
Description
CFPX-104 Crystals|Holder Style|•Hermetically sealed ceramic package with a seam sealed metal lid|General Specifications|•Load Capacitance (CL): 10pF to 30pF or Series|•Drive Level: 0.1mW max|•Static Capacitance (C0): 7pF max|•Ageing: ±5ppm max per year at 25°C|Packaging|•Loos e in bulk pack or tape and reel|•Tape & Reel in accordance with EIA-481-D|Standard Frequency Tolerances and Stabilities|•±10ppm to 50ppm|Operating Temperature Range|•-10 to 60°C|Storage Temperature Range|•-55 to 125°C|Environmental Tests|•Drop Test: Unit dropped from height of 75cm onto hard wooden plate, three times|•Vibration: MIL-STD-202F, Method 204D, Test Condition D 20G (frequency range 10-2000Hz, 4 hours in each X, Y & Z axis. Total 12 hours).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - CFPX-104-24.00 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
CFPX-104-24.00
Crystal Resonator CFPX-104-24.00
CFPX-104 Crystals|Holder Style|•Hermetically sealed ceramic package with a seam sealed metal lid|General Specifications|•Load Capacitance (CL): 10pF to 30pF or Series|•Drive Level: 0.1mW max|•Static Capacitance (C0): 7pF max|•Ageing: ±5ppm max per year at 25°C|Packaging|•Loos e in bulk pack or tape and reel|•Tape & Reel in accordance with EIA-481-D|Standard Frequency Tolerances and Stabilities|•±10ppm to 50ppm|Operating Temperature Range|•-10 to 60°C|Storage Temperature Range|•-55 to 125°C|Environmental Tests|•Drop Test: Unit dropped from height of 75cm onto hard wooden plate, three times|•Vibration: MIL-STD-202F, Method 204D, Test Condition D 20G (frequency range 10-2000Hz, 4 hours in each X, Y & Z axis. Total 12 hours).

CFPX-104 Crystals|Holder Style|•Hermetically sealed ceramic package with a seam sealed metal lid|General Specifications|•Load Capacitance (CL): 10pF to 30pF or Series|•Drive Level: 0.1mW max|•Static Capacitance (C0): 7pF max|•Ageing: ±5ppm max per year at 25°C|Packaging|•Loose in bulk pack or tape and reel|•Tape & Reel in accordance with EIA-481-D|Standard Frequency Tolerances and Stabilities|•±10ppm to 50ppm|Operating Temperature Range|•-10 to 60°C|Storage Temperature Range|•-55 to 125°C|Environmental Tests|•Drop Test: Unit dropped from height of 75cm onto hard wooden plate, three times|•Vibration: MIL-STD-202F, Method 204D, Test Condition D 20G (frequency range 10-2000Hz, 4 hours in each X, Y & Z axis. Total 12 hours).

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number CFPX-104-24.00
Product Name Crystal Resonator
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-DR1-3150 - ECS Inc. International
ECS Inc. International
Specs
Resonator Type SAW
Frequency 315 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cavity Resonators -  - Knowles
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards Built-in Capacitor; Military Standard
View Details
Resonator - SMCE-3225 54MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 54 MHz
View Details
ABM8 MHz Crystal - ABM81-24.000MHZ-B4Y-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 30 ppm
View Details
4 suppliers