Cylinder (WATCH) Crystals|Holder Style|•Watch crystals are press sealed. Two sizes are available: 3x8mm and 2x6mm nominal|General Specifications|•Stan
dard Load Capacitance's (CL): 6pF & 12.5pF|•Drive Level: 1.0µW max|•Ageing ±5ppm max per year|•Static Capacitance (C0): 1.6pF typ|Packaging|•Loose in bulk pack|Standard Frequency Tolerance|•±20ppm|Op
erating Temperature Ranges|•-10 to 60°C|•Storage Temperature Range|-40 to 85°C|Environmental Specification|•Shock
: Unit dropped three times from a height of 75cm onto a hard wooden board: Df/fo = ±5ppm.
Cylinder (WATCH) Crystals|Holder Style|•Watch crystals are press sealed. Two sizes are available: 3x8mm and 2x6mm nominal|General Specifications|•Standard Load Capacitance's (CL): 6pF & 12.5pF|•Drive Level: 1.0µW max|•Ageing ±5ppm max per year|•Static Capacitance (C0): 1.6pF typ|Packaging|•Loose in bulk pack|Standard Frequency Tolerance|•±20ppm|Operating Temperature Ranges|•-10 to 60°C|•Storage Temperature Range|-40 to 85°C|Environmental Specification|•Shock: Unit dropped three times from a height of 75cm onto a hard wooden board: Df/fo = ±5ppm.